Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .002ohms5 1% WSL12062L500FEA

Description
Current Sense Resistors - SMD 1/4watt .002ohms5 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .002ohms5 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .002ohms5 1% - WSL12062L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .002ohms5 1%
WSL12062L500FEA
Current Sense Resistors - SMD 1/4watt .002ohms5 1% WSL12062L500FEA
Current Sense Resistors - SMD 1/4watt .002ohms5 1%

Current Sense Resistors - SMD 1/4watt .002ohms5 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L500FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L500FEA-ND
Chip Resistor - Surface Mount WSL12062L500FEA-ND
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12062L500FEA WSL12062L500FEA-ND
Product Name Current Sense Resistors - SMD 1/4watt .002ohms5 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 ohms 0.0025 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 7-2176422-3 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
View Details
2 suppliers