2 mOhms ±5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 1206 2m Ohm 5% 1/4W ¦275ppm/¦C SMD T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL12062L000JEA18-ND | WSL12062L000JEA18 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 1206 2m Ohm 5% 1/4W ¦275ppm/¦C SMD T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Resistance Range | 0.0020 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |