Vishay Intertechnology, Inc. 0.25W Resistor WSL12062L000FEC

Description
Resistors, Current Sense, Pwr Rtg 0.25W, 0.002 Ohms, 1% Tolerance, Lead-Free Product overview: WSL12062L000FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Resistors, Current Sense, Pwr Rtg 0.25W, 0.002 Ohms, 1% Tolerance, Lead-Free Product overview: WSL12062L000FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.25W Resistor - 52-WSL12062L000FEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
52-WSL12062L000FEC
0.25W Resistor 52-WSL12062L000FEC
Resistors, Current Sense, Pwr Rtg 0.25W, 0.002 Ohms, 1% Tolerance, Lead-Free Product overview: WSL12062L000FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEC can be used for catalog matching and distributor lookup.

Resistors, Current Sense, Pwr Rtg 0.25W, 0.002 Ohms, 1% Tolerance, Lead-Free Product overview: WSL12062L000FEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEC can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L000FEC - 963051-WSL12062L000FEC - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12062L000FEC
963051-WSL12062L000FEC
Chip Resistor - Surface Mount - WSL12062L000FEC 963051-WSL12062L000FEC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963051-WSL12062L000F EC Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963051-WSL12062L000FEC
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-WSL12062L000FEC 963051-WSL12062L000FEC
Product Name 0.25W Resistor Chip Resistor - Surface Mount - WSL12062L000FEC
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details