2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense ResistorsSeries:WSL;
CURRENT SENSE RESISTOR, 0.002 OHM, 250mW, 1%; Resistance:0.002ohm;
RES 0.002 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSL12062L000FEB-ND | WSL12062L000FEB | 72M6558 | WSL12062L000FEB |
| Product Name | Chip Resistor - Surface Mount | Current Sense ResistorsSeries:WSL; Resistance:0.002ohm; Resistance Tolerance:+/-1%; Power Rating:2... | Current Sense Resistor, 0.002 Ohm, 250Mw, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | |
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms | 2.00E6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |