Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More WSL12062L000FBA

Description
Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More - WSL12062L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More
WSL12062L000FBA
Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More WSL12062L000FBA
Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L000FBA-ND
Chip Resistor - Surface Mount WSL12062L000FBA-ND
2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12062L000FBA WSL12062L000FBA-ND
Product Name Current Sense Resistors - SMD 1/4watt .002ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers