Vishay Intertechnology, Inc. RES, 0.015OHM, 1/4W, 1%, WW WSL12060151TR

Description
RES, 0.015OHM, 1/4W, 1%, WW
Request a Quote
Description
RES, 0.015OHM, 1/4W, 1%, WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0.015OHM, 1/4W, 1%, WW - WSL12060151TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0.015OHM, 1/4W, 1%, WW
WSL12060151TR
RES, 0.015OHM, 1/4W, 1%, WW WSL12060151TR
RES, 0.015OHM, 1/4W, 1%, WW

RES, 0.015OHM, 1/4W, 1%, WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL12060151TR
Product Name RES, 0.015OHM, 1/4W, 1%, WW
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details