0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Metal Element
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Metal Element
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Metal Element
0 Ohm 1% 1206 Metal Strip Resistor, 3900ppm/°C Product overview: WSL120600000ZEA9 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL120600000ZEA9 can be used for catalog matching and distributor lookup.
RES 0 OHM JUMPER 1206
RES, 0R, 1206, METAL STRIP; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Strip; Power Rating:-; Current Rating:65A; Product Range:WSL Series; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.635mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-3929-6-ND | 6836417P | 1679866 | 52-WSL120600000ZEA9 | WSL120600000ZEA9 | 98K3006 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | 0 Ohm Resistor | Chip Resistor - Surface Mount | Res, 0R, 1206, Metal Strip; Resistor Case / Package Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalAlloy | MetalAlloy; Metal Strip | Metal strip | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 [3216 Metric] | ||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms |