Vishay Precision Group Chip Resistor - Surface Mount WSL10205L000FEA

Description
5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10046-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10046-6-ND
Chip Resistor - Surface Mount 541-10046-6-ND
5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10046-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10046-1-ND
Chip Resistor - Surface Mount 541-10046-1-ND
5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10046-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10046-2-ND
Chip Resistor - Surface Mount 541-10046-2-ND
5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1330635-WSL10205L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330635-WSL10205L000FEA
Resistors - Chip Resistor - Surface Mount 1330635-WSL10205L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1330635-WSL10205L000 FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.030" (0.76mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Supplier Device Package: 1020 Temperature Range - Operating: -65°C ~ 170°C Case / Package: Wide 2010 (5025 Metric), 1020 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-10046-1,541-1004 6-2,541-10046-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330635-WSL10205L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.030" (0.76mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Supplier Device Package: 1020
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: Wide 2010 (5025 Metric), 1020
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-10046-1,541-10046-2,541-10046-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.005 ohm 2 W Resistor - 52-WSL10205L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.005 ohm 2 W Resistor
52-WSL10205L000FEA
SMD 0.005 ohm 2 W Resistor 52-WSL10205L000FEA
VISHAY WSL10205L000FEA SMD Current Sense Resistor, WSL1020 Series, 0.005 ohm, 2 W, 1%, 1020 [2550 Metric] Product overview: WSL10205L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL10205L000FEA can be used for catalog matching and distributor lookup.

VISHAY WSL10205L000FEA SMD Current Sense Resistor, WSL1020 Series, 0.005 ohm, 2 W, 1%, 1020 [2550 Metric] Product overview: WSL10205L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL10205L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watt .005ohms 1% - WSL10205L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watt .005ohms 1%
WSL10205L000FEA
Current Sense Resistors - SMD 2watt .005ohms 1% WSL10205L000FEA
Current Sense Resistors - SMD 2watt .005ohms 1%

Current Sense Resistors - SMD 2watt .005ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL10205L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL10205L000FEA
Chip Resistor - Surface Mount WSL10205L000FEA
RES 0.005 OHM 1% 2W 2010

RES 0.005 OHM 1% 2W 2010

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.005 Ohm, 2 W, 1%, 1020 [2550 Metric] Rohs Compliant Vishay - 54X6211 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.005 Ohm, 2 W, 1%, 1020 [2550 Metric] Rohs Compliant Vishay
54X6211
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.005 Ohm, 2 W, 1%, 1020 [2550 Metric] Rohs Compliant Vishay 54X6211
SMD Current Sense Resistors, AEC-Q200 WSL1020 Series, 0.005 ohm, 2 W, 1%, 1020 [2550 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL1020 Series, 0.005 ohm, 2 W, 1%, 1020 [2550 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-10046-6-ND 1330635-WSL10205L000FEA 52-WSL10205L000FEA WSL10205L000FEA WSL10205L000FEA 54X6211
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.005 ohm 2 W Resistor Current Sense Resistors - SMD 2watt .005ohms 1% Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.005 Ohm, 2 W, 1%, 1020 [2550 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; Wide 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details