Vishay Precision Group Chip Resistor - Surface Mount WSL10204L000FEA

Description
4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10045-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10045-2-ND
Chip Resistor - Surface Mount 541-10045-2-ND
4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10045-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10045-1-ND
Chip Resistor - Surface Mount 541-10045-1-ND
4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10045-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10045-6-ND
Chip Resistor - Surface Mount 541-10045-6-ND
4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 2watt .004ohms 1% - WSL10204L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watt .004ohms 1%
WSL10204L000FEA
Current Sense Resistors - SMD 2watt .004ohms 1% WSL10204L000FEA
Current Sense Resistors - SMD 2watt .004ohms 1%

Current Sense Resistors - SMD 2watt .004ohms 1%

Supplier's Site
SMD 0.004 ohm 2 W Resistor - 52-WSL10204L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.004 ohm 2 W Resistor
52-WSL10204L000FEA
SMD 0.004 ohm 2 W Resistor 52-WSL10204L000FEA
VISHAY WSL10204L000FEA SMD Current Sense Resistor, 0.004 ohm, 1020 [2550 Metric], 2 W, 1%, WSL1020 Series Product overview: WSL10204L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL10204L000FEA can be used for catalog matching and distributor lookup.

VISHAY WSL10204L000FEA SMD Current Sense Resistor, 0.004 ohm, 1020 [2550 Metric], 2 W, 1%, WSL1020 Series Product overview: WSL10204L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL10204L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.004 Ohm, 2 W, 1% Rohs Compliant Vishay - 54X6210 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.004 Ohm, 2 W, 1% Rohs Compliant Vishay
54X6210
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.004 Ohm, 2 W, 1% Rohs Compliant Vishay 54X6210
SMD Current Sense Resistors, AEC-Q200 WSL1020 Series, 0.004 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL1020 Series, 0.004 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10045-2-ND WSL10204L000FEA 52-WSL10204L000FEA 54X6210
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watt .004ohms 1% SMD 0.004 ohm 2 W Resistor Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.004 Ohm, 2 W, 1% Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; Wide 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details