Vishay Intertechnology, Inc. 0805,1/8W,.2,1%,T/R WSL0805R2000FTG

Description
0805,1/8W,.2,1%,T/R
Request a Quote Datasheet
Description
0805,1/8W,.2,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805,1/8W,.2,1%,T/R - WSL0805R2000FTG - ASAP Semiconductor LLC
Anaheim, CA, United States
0805,1/8W,.2,1%,T/R
WSL0805R2000FTG
0805,1/8W,.2,1%,T/R WSL0805R2000FTG
0805,1/8W,.2,1%,T/R

0805,1/8W,.2,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R2000FTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R2000FTG-ND
Chip Resistor - Surface Mount WSL0805R2000FTG-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R2000FTG WSL0805R2000FTG-ND
Product Name 0805,1/8W,.2,1%,T/R Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details