Vishay Precision Group Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More WSL0805R2000FEK

Description
Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More - WSL0805R2000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More
WSL0805R2000FEK
Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More WSL0805R2000FEK
Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More

Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R2000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R2000FEK-ND
Chip Resistor - Surface Mount WSL0805R2000FEK-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R2000FEK WSL0805R2000FEK-ND
Product Name Current Sense Resistors - SMD 1/8watt .2ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details