Vishay Intertechnology, Inc. Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R2000FEB

Description
Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R2000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R2000FEB
Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R2000FEB
Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R2000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R2000FEB-ND
Chip Resistor - Surface Mount WSL0805R2000FEB-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R2000FEB WSL0805R2000FEB-ND
Product Name Res Metal Strip 0805 200m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details