Vishay Precision Group SMD 0.2 Ohm 0.25W Resistor WSL0805R2000FEA18

Description
0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 Ohm 0.25W Resistor - 52-WSL0805R2000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 0.25W Resistor
52-WSL0805R2000FEA18
SMD 0.2 Ohm 0.25W Resistor 52-WSL0805R2000FEA18
0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA18 can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.25W, SMD Product overview: WSL0805R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLB-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.20DKR-ND
Chip Resistor - Surface Mount WSLB-.20DKR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.20TR-ND
Chip Resistor - Surface Mount WSLB-.20TR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.20CT-ND
Chip Resistor - Surface Mount WSLB-.20CT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .20 OHM 1/4W 1% 0805 SMD - WSL0805R2000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1/4W 1% 0805 SMD
WSL0805R2000FEA18
RES .20 OHM 1/4W 1% 0805 SMD WSL0805R2000FEA18
RES .20ohm 1/4W 1% 0805 SMD

RES .20ohm 1/4W 1% 0805 SMD

Supplier's Site
Metal Strip Resistor, 0.2Ohm, 1%, 0805; Resistance Vishay - 18X4700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 0805; Resistance Vishay
18X4700
Metal Strip Resistor, 0.2Ohm, 1%, 0805; Resistance Vishay 18X4700
METAL STRIP RESISTOR, 0.2OHM, 1%, 0805; Resistance:0.2ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 0805; Resistance:0.2ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.2Ohm, 1%, 0805, Full Reel; Resistance Vishay - 77R9466 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 0805, Full Reel; Resistance Vishay
77R9466
Metal Strip Resistor, 0.2Ohm, 1%, 0805, Full Reel; Resistance Vishay 77R9466
METAL STRIP RESISTOR, 0.2OHM, 1%, 0805, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 0805, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0805R2000FEA18 WSLB-.20DKR-ND WSL0805R2000FEA18 18X4700 77R9466
Product Name SMD 0.2 Ohm 0.25W Resistor Chip Resistor - Surface Mount RES .20 OHM 1/4W 1% 0805 SMD Metal Strip Resistor, 0.2Ohm, 1%, 0805; Resistance Vishay Metal Strip Resistor, 0.2Ohm, 1%, 0805, Full Reel; Resistance Vishay
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data