Vishay Precision Group SMD 0.2 Ohm 0.125W Resistor WSL0805R2000FEA

Description
0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.125W, SMD Product overview: WSL0805R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.125W, SMD Product overview: WSL0805R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 Ohm 0.125W Resistor - 52-WSL0805R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 0.125W Resistor
52-WSL0805R2000FEA
SMD 0.2 Ohm 0.125W Resistor 52-WSL0805R2000FEA
0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.125W, SMD Product overview: WSL0805R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 0.2 Ohm, 1%, 0.125W, SMD Product overview: WSL0805R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLA-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.20TR-ND
Chip Resistor - Surface Mount WSLA-.20TR-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.20DKR-ND
Chip Resistor - Surface Mount WSLA-.20DKR-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.20CT-ND
Chip Resistor - Surface Mount WSLA-.20CT-ND
200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134084-WSL0805R2000FEA
Resistors - Chip Resistor - Surface Mount 1134084-WSL0805R2000FEA
Win Source Part Number: 1134084-WSL0805R2000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Metal Element Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Alternative Parts (Cross-Reference): WSL0805R2000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLA-.20TR,WSLA-.20C T,WSLA-.20DKR

Win Source Part Number: 1134084-WSL0805R2000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Alternative Parts (Cross-Reference): WSL0805R2000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLA-.20TR,WSLA-.20CT,WSLA-.20DKR

Buy Now Datasheet
0805,1/8W,.2,1%,T/R,RoHS Compliant - WSL0805R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0805,1/8W,.2,1%,T/R,RoHS Compliant
WSL0805R2000FEA
0805,1/8W,.2,1%,T/R,RoHS Compliant WSL0805R2000FEA
0805,1/8W,.2,1%,T/R, RoHS Compliant

0805,1/8W,.2,1%,T/R,RoHS Compliant

Supplier's Site
Current Sense Resistor, 0.2 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay - 83R9028 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay
83R9028
Current Sense Resistor, 0.2 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay 83R9028
CURRENT SENSE RESISTOR, 0.2 OHM, 125 MW,1%, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 125 MW,1%, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 0.2 Ohm, 125Mw, 1%; Resistance Vishay - 40K2274 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 125Mw, 1%; Resistance Vishay
40K2274
Wirewound Resistor, 0.2 Ohm, 125Mw, 1%; Resistance Vishay 40K2274
WIREWOUND RESISTOR, 0.2 OHM, 125mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:2.01mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 125mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0805R2000FEA WSLA-.20TR-ND 1134084-WSL0805R2000FEA WSL0805R2000FEA 83R9028 40K2274
Product Name SMD 0.2 Ohm 0.125W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0805,1/8W,.2,1%,T/R,RoHS Compliant Current Sense Resistor, 0.2 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay Wirewound Resistor, 0.2 Ohm, 125Mw, 1%; Resistance Vishay
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.1500 volts
Operating AC Voltage 0.1500 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details