Fixed Resistor, Product overview: WSL0805R1500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1500FEB18
Res Metal Strip 0805 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
RES 0.15 OHM 1% 1/4W 0805
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.15 OHM 1% 1/4W 0805
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL0805R1500FEB18 | WSL0805R1500FEB18 | 541-WSL0805R1500FEB18CT-ND |
| Product Name | Resistor | Res Metal Strip 0805 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |