Vishay Precision Group Chip Resistor - Surface Mount WSL0805R1500FEA18

Description
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLB-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.15CT-ND
Chip Resistor - Surface Mount WSLB-.15CT-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.15DKR-ND
Chip Resistor - Surface Mount WSLB-.15DKR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.15TR-ND
Chip Resistor - Surface Mount WSLB-.15TR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .15 OHM 1/4W 1% 0805 SMD - WSL0805R1500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1/4W 1% 0805 SMD
WSL0805R1500FEA18
RES .15 OHM 1/4W 1% 0805 SMD WSL0805R1500FEA18
RES .15ohm 1/4W 1% 0805 SMD

RES .15ohm 1/4W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1500FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R1500FEA18
Chip Resistor - Surface Mount WSL0805R1500FEA18
RES 0.15 OHM 1% 1/4W 0805

RES 0.15 OHM 1% 1/4W 0805

Supplier's Site Datasheet
Res, Metal Strip, 0.15Ohm, 1%, 0805; Resistance Vishay - 77R9447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.15Ohm, 1%, 0805; Resistance Vishay
77R9447
Res, Metal Strip, 0.15Ohm, 1%, 0805; Resistance Vishay 77R9447
RES, METAL STRIP, 0.15OHM, 1%, 0805; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, METAL STRIP, 0.15OHM, 1%, 0805; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.15Ohm, 1%, 0805; Resistance Vishay - 18X4699 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 0805; Resistance Vishay
18X4699
Metal Strip Resistor, 0.15Ohm, 1%, 0805; Resistance Vishay 18X4699
METAL STRIP RESISTOR, 0.15OHM, 1%, 0805; Resistance:0.15ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 0805; Resistance:0.15ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLB-.15CT-ND WSL0805R1500FEA18 WSL0805R1500FEA18 77R9447 18X4699
Product Name Chip Resistor - Surface Mount RES .15 OHM 1/4W 1% 0805 SMD Chip Resistor - Surface Mount Res, Metal Strip, 0.15Ohm, 1%, 0805; Resistance Vishay Metal Strip Resistor, 0.15Ohm, 1%, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details