Vishay Intertechnology, Inc. Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R1500DTB

Description
Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R1500DTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R1500DTB
Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R1500DTB
Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1500DTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R1500DTB-ND
Chip Resistor - Surface Mount WSL0805R1500DTB-ND
150 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R1500DTB WSL0805R1500DTB-ND
Product Name Res Metal Strip 0805 150m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details