Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More WSL0805R1250FEK

Description
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
Request a Quote
Description
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More - WSL0805R1250FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
WSL0805R1250FEK
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More WSL0805R1250FEK
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More

Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL0805R1250FEK
Product Name Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details