Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More WSL0805R1250FBA

Description
Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More - WSL0805R1250FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More
WSL0805R1250FBA
Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More WSL0805R1250FBA
Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More

Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1250FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R1250FBA-ND
Chip Resistor - Surface Mount WSL0805R1250FBA-ND
125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R1250FBA WSL0805R1250FBA-ND
Product Name Current Sense Resistors - SMD 1/8watt .125ohms 1% Bulk Pack Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.1250 ohms 0.1250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details