RES 0.12 OHM 1% 1/8W 0805
RES 0.12 OHM 1% 1/8W 0805
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Fixed Resistor, Product overview: WSL0805R1200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1200FEB can be used for catalog matching and distributor lookup.
Res Metal Strip 0805 120m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL0805R1200FEBDKR-ND | 52-WSL0805R1200FEB | WSL0805R1200FEB |
| Product Name | Chip Resistor - Surface Mount | Resistor | Res Metal Strip 0805 120m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | ||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Resistance Range | 0.1200 ohms | 0.1200 ohms |