Current Sense Resistors - SMD 1/8watt .1ohms 1% Product overview: WSL0805R1000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000FTB can be used for catalog matching and distributor lookup.
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.1 OHM 1% 1/8W 0805
RES 0.1 OHM 1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL0805R1000FTB | WSL0805R1000FTB | 541-WSL0805R1000FTBTR-ND |
| Product Name | SMD Resistor | Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |