Vishay Intertechnology, Inc. Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R1000FEB18

Description
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R1000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R1000FEB18
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R1000FEB18
Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL0805R1000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL0805R1000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000FEB18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL0805R1000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1000FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1000FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL0805R1000FEB18TR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1000FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1000FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL0805R1000FEB18DKR-ND
RES 0.1 OHM 1% 1/4W 0805

RES 0.1 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1000FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1000FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL0805R1000FEB18CT-ND
RES 0.1 OHM 1% 1/4W 0805

RES 0.1 OHM 1% 1/4W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL0805R1000FEB18 52-WSL0805R1000FEB18 541-WSL0805R1000FEB18TR-ND
Product Name Res Metal Strip 0805 100m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375481-SR731ETTPR270F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.2700 ohms
Tolerance 1 +/- %
View Details
4 suppliers
Chip Resistor - Surface Mount - A138537TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details