Vishay Precision Group RES .10 OHM 1/8W 1% 0805 SMD WSL0805R1000FEA

Description
RES .10ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .10ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .10 OHM 1/8W 1% 0805 SMD - WSL0805R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1/8W 1% 0805 SMD
WSL0805R1000FEA
RES .10 OHM 1/8W 1% 0805 SMD WSL0805R1000FEA
RES .10ohm 1/8W 1% 0805 SMD

RES .10ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.10CT-ND
Chip Resistor - Surface Mount WSLA-.10CT-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.10TR-ND
Chip Resistor - Surface Mount WSLA-.10TR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.10DKR-ND
Chip Resistor - Surface Mount WSLA-.10DKR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0805R1000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R1000FEA
Resistors - Chip Resistor - Surface Mount WSL0805R1000FEA
RES 0.1 OHM 1% 1/8W 0805

RES 0.1 OHM 1% 1/8W 0805

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 125Mw, 1%; Resistance Vishay - 54K3867 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 125Mw, 1%; Resistance Vishay
54K3867
Wirewound Resistor, 0.1 Ohm, 125Mw, 1%; Resistance Vishay 54K3867
WIREWOUND RESISTOR, 0.1 OHM, 125mW, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:2.01mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 125mW, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.1 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay - 83R9027 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay
83R9027
Current Sense Resistor, 0.1 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay 83R9027
CURRENT SENSE RESISTOR, 0.1 OHM, 125 MW,1%, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 125 MW,1%, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R1000FEA
Chip Resistor - Surface Mount WSL0805R1000FEA
RES 0.1 OHM 1% 1/8W 0805

RES 0.1 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL0805R1000FEA WSLA-.10CT-ND WSL0805R1000FEA 54K3867 83R9027 WSL0805R1000FEA
Product Name RES .10 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 0.1 Ohm, 125Mw, 1%; Resistance Vishay Current Sense Resistor, 0.1 Ohm, 125 Mw,1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details