Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R1000DEK

Description
100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R1000DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R1000DEK-ND
Chip Resistor - Surface Mount WSL0805R1000DEK-ND
100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R1000DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R1000DEK
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R1000DEK
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1000DEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R1000DEK
Chip Resistor - Surface Mount WSL0805R1000DEK
RES 0.1 OHM 0.5% 1/8W 0805

RES 0.1 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R1000DEK-ND WSL0805R1000DEK WSL0805R1000DEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details