Vishay Intertechnology, Inc. SMD Resistor WSL0805R1000DEA

Description
Current Sense Resistors - SMD 1/8watt .1ohms .5% Product overview: WSL0805R1000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .1ohms .5% Product overview: WSL0805R1000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSL0805R1000DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/8watt .1ohms .5% Product overview: WSL0805R1000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000DEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/8watt .1ohms .5% Product overview: WSL0805R1000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1000DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1000DEADKR-ND
Chip Resistor - Surface Mount 541-WSL0805R1000DEADKR-ND
100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1000DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1000DEATR-ND
Chip Resistor - Surface Mount 541-WSL0805R1000DEATR-ND
100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1000DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1000DEACT-ND
Chip Resistor - Surface Mount 541-WSL0805R1000DEACT-ND
100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R1000DEA
939076-WSL0805R1000DEA
Chip Resistor - Surface Mount - WSL0805R1000DEA 939076-WSL0805R1000DEA
Manufacturer: Vishay Win Source Part Number: 939076-WSL0805R1000D EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL0805R1000DEAC T, WSL0805R1000DEA-ND, 541-WSL0805R1000DEAT R, 541-WSL0805R1000DEAD KR

Manufacturer: Vishay
Win Source Part Number: 939076-WSL0805R1000DEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 100 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL0805R1000DEACT, WSL0805R1000DEA-ND, 541-WSL0805R1000DEATR, 541-WSL0805R1000DEADKR

Buy Now
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R1000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R1000DEA
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R1000DEA
Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL0805R1000DEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R1000DEA
Resistors - Chip Resistor - Surface Mount WSL0805R1000DEA
RES 0.1 OHM 0.5% 1/8W 0805

RES 0.1 OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1000DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R1000DEA
Chip Resistor - Surface Mount WSL0805R1000DEA
RES 0.1 OHM 0.5% 1/8W 0805

RES 0.1 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL0805R1000DEA 541-WSL0805R1000DEADKR-ND 939076-WSL0805R1000DEA WSL0805R1000DEA WSL0805R1000DEA WSL0805R1000DEA
Product Name SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL0805R1000DEA Res Metal Strip 0805 100m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details