Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0900FEA

Description
90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10312-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10312-1-ND
Chip Resistor - Surface Mount 541-10312-1-ND
90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10312-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10312-2-ND
Chip Resistor - Surface Mount 541-10312-2-ND
90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10312-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10312-6-ND
Chip Resistor - Surface Mount 541-10312-6-ND
90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 90m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 90m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0900FEA
Res Metal Strip 0805 90m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0900FEA
Res Metal Strip 0805 90m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 90m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-10312-1-ND WSL0805R0900FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 90m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers