Vishay Intertechnology, Inc. Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0800FTG

Description
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0800FTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0800FTG
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0800FTG
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0805R0800FTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0800FTGCT-ND
Chip Resistor - Surface Mount 541-WSL0805R0800FTGCT-ND
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0800FTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0800FTGTR-ND
Chip Resistor - Surface Mount 541-WSL0805R0800FTGTR-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0800FTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0800FTGDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0800FTGDKR-ND
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Buy Now Datasheet
SMD 0.08 Ohm 8W Resistor - 52-WSL0805R0800FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.08 Ohm 8W Resistor
52-WSL0805R0800FTG
SMD 0.08 Ohm 8W Resistor 52-WSL0805R0800FTG
Res Metal Strip 0805 0.08 Ohm 1% 1/8W 75ppm/C Molded SMD SMD T/R Product overview: WSL0805R0800FTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0800FTG can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.08 Ohm 1% 1/8W 75ppm/C Molded SMD SMD T/R Product overview: WSL0805R0800FTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0800FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL0805R0800FTG 541-WSL0805R0800FTGCT-ND 52-WSL0805R0800FTG
Product Name Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 0.08 Ohm 8W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details