Vishay Precision Group Chip Resistor - Surface Mount WSL0805R0800FEK

Description
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0800FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0800FEK-ND
Chip Resistor - Surface Mount WSL0805R0800FEK-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0800FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0800FEK
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0800FEK
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Current Sense Resistor, 0.08 Ohm, 125Mw, 1%; Resistance Vishay - 72M6548 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.08 Ohm, 125Mw, 1%; Resistance Vishay
72M6548
Current Sense Resistor, 0.08 Ohm, 125Mw, 1%; Resistance Vishay 72M6548
CURRENT SENSE RESISTOR, 0.08 OHM, 125mW, 1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.08 OHM, 125mW, 1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL0805R0800FEK-ND WSL0805R0800FEK 72M6548
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Current Sense Resistor, 0.08 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details