Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .08ohms 1% WSL0805R0800FEB

Description
Current Sense Resistors - SMD 1/8watt .08ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .08ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .08ohms 1% - WSL0805R0800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .08ohms 1%
WSL0805R0800FEB
Current Sense Resistors - SMD 1/8watt .08ohms 1% WSL0805R0800FEB
Current Sense Resistors - SMD 1/8watt .08ohms 1%

Current Sense Resistors - SMD 1/8watt .08ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0805R0800FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0800FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0800FEBDKR-ND
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0800FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0800FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0805R0800FEBCT-ND
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0800FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0800FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0805R0800FEBTR-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD Resistor - 52-WSL0805R0800FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/8watt .08ohms 1% Product overview: WSL0805R0800FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0800FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/8watt .08ohms 1% Product overview: WSL0805R0800FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0800FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL0805R0800FEB 541-WSL0805R0800FEBDKR-ND 52-WSL0805R0800FEB
Product Name Current Sense Resistors - SMD 1/8watt .08ohms 1% Chip Resistor - Surface Mount SMD Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0800 ohms 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers