Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0800FEA18

Description
80 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0800FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0800FEA18-ND
Chip Resistor - Surface Mount WSL0805R0800FEA18-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More - WSL0805R0800FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More
WSL0805R0800FEA18
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More WSL0805R0800FEA18
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0800FEA18-ND WSL0805R0800FEA18
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details