Vishay Intertechnology, Inc. Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0750FTG

Description
Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0750FTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0750FTG
Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0750FTG
Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0750FTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0750FTG-ND
Chip Resistor - Surface Mount WSL0805R0750FTG-ND
75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0750FTG WSL0805R0750FTG-ND
Product Name Res Metal Strip 0805 75m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details