Vishay Intertechnology, Inc. Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0750DBA

Description
Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0750DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0750DBA
Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0750DBA
Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0750DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0750DBA-ND
Chip Resistor - Surface Mount WSL0805R0750DBA-ND
75 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0750DBA WSL0805R0750DBA-ND
Product Name Res Metal Strip 0805 75m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A103275DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details