Res Metal Strip 0805 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Res Metal Strip 0805 70m Ohm 1% 1/4W ± 75ppm/°C Molded T/R Product overview: WSL0805R0700FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0700FEA18
70 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
70 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
70 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.07 OHM 1% 1/4W 0805
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSL0805R0700FEA18 | 52-WSL0805R0700FEA18 | 541-10309-2-ND | WSL0805R0700FEA18 |
| Product Name | Res Metal Strip 0805 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | |
| Resistance Range | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms |