Current Sense Resistors - SMD 1/8watt .07ohms 1% Product overview: WSL0805R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0700FEA can be used for catalog matching and distributor lookup.
70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
RES 0.07 OHM 1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSL0805R0700FEA | 541-10022-6-ND | WSL0805R0700FEA | WSL0805R0700FEA |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.7000 ohms | 0.0700 ohms | 0.0700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use |