Vishay Intertechnology, Inc. Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0680JEA

Description
Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0680JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0680JEA
Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0680JEA
Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0680JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0680JEA-ND
Chip Resistor - Surface Mount WSL0805R0680JEA-ND
68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0805R0680JEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0680JEA
Chip Resistor - Surface Mount WSL0805R0680JEA
RES 0.068 OHM 5% 1/8W 0805

RES 0.068 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R0680JEA WSL0805R0680JEA-ND WSL0805R0680JEA
Product Name Res Metal Strip 0805 68m Ohm 5% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details