Vishay Intertechnology, Inc. Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0650FBA

Description
Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0650FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0650FBA
Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0650FBA
Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0650FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0650FBA-ND
Chip Resistor - Surface Mount WSL0805R0650FBA-ND
65 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

65 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0650FBA WSL0805R0650FBA-ND
Product Name Res Metal Strip 0805 65m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details