Vishay Intertechnology, Inc. Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0600FEB

Description
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0600FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0600FEB
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0600FEB
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.06 Ohm 8W Resistor - 52-WSL0805R0600FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.06 Ohm 8W Resistor
52-WSL0805R0600FEB
SMD 0.06 Ohm 8W Resistor 52-WSL0805R0600FEB
Res Metal Strip 0805 0.06 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0600FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.06 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R0600FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0600FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0600FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0600FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0805R0600FEBTR-ND
60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0600FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0600FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0805R0600FEBCT-ND
RES 0.06 OHM 1% 1/8W 0805

RES 0.06 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0600FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0600FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0600FEBDKR-ND
RES 0.06 OHM 1% 1/8W 0805

RES 0.06 OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL0805R0600FEB 52-WSL0805R0600FEB 541-WSL0805R0600FEBTR-ND
Product Name Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R SMD 0.06 Ohm 8W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers