Vishay Precision Group Chip Resistor - Surface Mount WSL0805R0600FEA

Description
60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10020-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10020-2-ND
Chip Resistor - Surface Mount 541-10020-2-ND
60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10020-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10020-1-ND
Chip Resistor - Surface Mount 541-10020-1-ND
60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10020-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10020-6-ND
Chip Resistor - Surface Mount 541-10020-6-ND
60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0600FEA
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0600FEA
Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.06 Ohm 8W Resistor - 52-WSL0805R0600FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.06 Ohm 8W Resistor
52-WSL0805R0600FEA
SMD 0.06 Ohm 8W Resistor 52-WSL0805R0600FEA
Res Metal Strip 0805 0.06 Ohm 1% 1/8W 75ppm/C Molded SMD SMD Punched Paper T/R Product overview: WSL0805R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0600FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.06 Ohm 1% 1/8W 75ppm/C Molded SMD SMD Punched Paper T/R Product overview: WSL0805R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0600FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R0600FEA
939075-WSL0805R0600FEA
Chip Resistor - Surface Mount - WSL0805R0600FEA 939075-WSL0805R0600FEA
Manufacturer: Vishay Win Source Part Number: 939075-WSL0805R0600F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10020-6, 541-10020-2, 541-10020-1

Manufacturer: Vishay
Win Source Part Number: 939075-WSL0805R0600FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10020-6, 541-10020-2, 541-10020-1

Buy Now
Res, 0R06, 0.125W, 0805, Metal Strip Rohs Compliant Vishay - 14AJ2813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 0.125W, 0805, Metal Strip Rohs Compliant Vishay
14AJ2813
Res, 0R06, 0.125W, 0805, Metal Strip Rohs Compliant Vishay 14AJ2813
RES, 0R06, 0.125W, 0805, METAL STRIP ROHS COMPLIANT: YES

RES, 0R06, 0.125W, 0805, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0805R0600FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R0600FEA
Resistors - Chip Resistor - Surface Mount WSL0805R0600FEA
RES 0.06 OHM 1% 1/8W 0805

RES 0.06 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10020-2-ND WSL0805R0600FEA 52-WSL0805R0600FEA 939075-WSL0805R0600FEA 14AJ2813 WSL0805R0600FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 60m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R SMD 0.06 Ohm 8W Resistor Chip Resistor - Surface Mount - WSL0805R0600FEA Res, 0R06, 0.125W, 0805, Metal Strip Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2105122 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED12L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details