Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0500FEB18

Description
RES 0.05 OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL0805R0500FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0500FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0500FEB18DKR-ND
RES 0.05 OHM 1% 1/4W 0805

RES 0.05 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0500FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0500FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL0805R0500FEB18CT-ND
RES 0.05 OHM 1% 1/4W 0805

RES 0.05 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0500FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0500FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL0805R0500FEB18TR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .05ohms 1% Learn More - WSL0805R0500FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .05ohms 1% Learn More
WSL0805R0500FEB18
Current Sense Resistors - SMD 1/4watt .05ohms 1% Learn More WSL0805R0500FEB18
Current Sense Resistors - SMD 1/4watt .05ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .05ohms 1% Learn More

Supplier's Site
Automotive SMD 0.05 Ohm 0.25W Resistor - 52-WSL0805R0500FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 0.25W Resistor
52-WSL0805R0500FEB18
Automotive SMD 0.05 Ohm 0.25W Resistor 52-WSL0805R0500FEB18
Res Metal Strip 0805 0.05 Ohm 1% 0.25W(1/4W) ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL0805R0500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0500FEB18 can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.05 Ohm 1% 0.25W(1/4W) ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL0805R0500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0500FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-WSL0805R0500FEB18DKR-ND WSL0805R0500FEB18 52-WSL0805R0500FEB18
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .05ohms 1% Learn More Automotive SMD 0.05 Ohm 0.25W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details