Vishay Precision Group Chip Resistor - Surface Mount WSL0805R0500FEA18

Description
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLB-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.05TR-ND
Chip Resistor - Surface Mount WSLB-.05TR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.05DKR-ND
Chip Resistor - Surface Mount WSLB-.05DKR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.05CT-ND
Chip Resistor - Surface Mount WSLB-.05CT-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R0500FEA18
939074-WSL0805R0500FEA18
Chip Resistor - Surface Mount - WSL0805R0500FEA18 939074-WSL0805R0500FEA18
Manufacturer: Vishay Win Source Part Number: 939074-WSL0805R0500F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLB-.05TR, WSLB-.05DKR, WSLB-.05CT

Manufacturer: Vishay
Win Source Part Number: 939074-WSL0805R0500FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLB-.05TR, WSLB-.05DKR, WSLB-.05CT

Buy Now Datasheet
Surface Mount Resistors - 6836076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836076
Surface Mount Resistors 6836076
Vishay WSL0805R0500FEA18

Vishay WSL0805R0500FEA18

Supplier's Site
Surface Mount Resistors - 1693180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693180
Surface Mount Resistors 1693180
Vishay WSL0805R0500FEA18

Vishay WSL0805R0500FEA18

Supplier's Site
RES .05 OHM 1/4W 1% 0805 SMD - WSL0805R0500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1/4W 1% 0805 SMD
WSL0805R0500FEA18
RES .05 OHM 1/4W 1% 0805 SMD WSL0805R0500FEA18
RES .05ohm 1/4W 1% 0805 SMD

RES .05ohm 1/4W 1% 0805 SMD

Supplier's Site
SMD 4W Resistor - 52-WSL0805R0500FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-WSL0805R0500FEA18
SMD 4W Resistor 52-WSL0805R0500FEA18
0805 Metal Strip Resistor, 50mR, 1%, 1/4W, SMD Product overview: WSL0805R0500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0500FEA18 can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 50mR, 1%, 1/4W, SMD Product overview: WSL0805R0500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0500FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL0805R0500FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0500FEA18
Chip Resistor - Surface Mount WSL0805R0500FEA18
RES 0.05 OHM 1% 1/4W 0805

RES 0.05 OHM 1% 1/4W 0805

Supplier's Site Datasheet
Metal Strip Resistor, 0.05Ohm, 1%, 0805; Resistance Vishay - 18X4695 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 0805; Resistance Vishay
18X4695
Metal Strip Resistor, 0.05Ohm, 1%, 0805; Resistance Vishay 18X4695
METAL STRIP RESISTOR, 0.05OHM, 1%, 0805; Resistance:0.05ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 0805; Resistance:0.05ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay - 83K0510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay
83K0510
Res, Metal Strip, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay 83K0510
RES, METAL STRIP, 0.05OHM, 1%, 0805, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.05OHM, 1%, 0805, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLB-.05TR-ND 939074-WSL0805R0500FEA18 6836076 WSL0805R0500FEA18 52-WSL0805R0500FEA18 WSL0805R0500FEA18 18X4695 83K0510
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL0805R0500FEA18 Surface Mount Resistors RES .05 OHM 1/4W 1% 0805 SMD SMD 4W Resistor Chip Resistor - Surface Mount Metal Strip Resistor, 0.05Ohm, 1%, 0805; Resistance Vishay Res, Metal Strip, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details