Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0500DEB

Description
50 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0500DEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0500DEB-ND
Chip Resistor - Surface Mount WSL0805R0500DEB-ND
50 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 50m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0500DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 50m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0500DEB
Res Metal Strip 0805 50m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0500DEB
Res Metal Strip 0805 50m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 50m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0500DEB-ND WSL0805R0500DEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 50m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details