Vishay Intertechnology, Inc. Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0430FEK

Description
Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0430FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0430FEK
Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0430FEK
Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0430FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0430FEK-ND
Chip Resistor - Surface Mount WSL0805R0430FEK-ND
43 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0430FEK WSL0805R0430FEK-ND
Product Name Res Metal Strip 0805 43m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details