Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0420FEA18

Description
42 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
42 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0420FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0420FEA18-ND
Chip Resistor - Surface Mount WSL0805R0420FEA18-ND
42 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

42 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 42m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL0805R0420FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 42m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL0805R0420FEA18
Res Metal Strip 0805 42m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL0805R0420FEA18
Res Metal Strip 0805 42m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 42m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0420FEA18-ND WSL0805R0420FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 42m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL2R01J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details