Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More WSL0805R0400FEB18

Description
Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More - WSL0805R0400FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More
WSL0805R0400FEB18
Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More WSL0805R0400FEB18
Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0400FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0400FEB18-ND
Chip Resistor - Surface Mount WSL0805R0400FEB18-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0400FEB18 WSL0805R0400FEB18-ND
Product Name Current Sense Resistors - SMD 1/4watt .04ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL2R033J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details