Vishay Precision Group Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0400FEB

Description
Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0400FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0400FEB
Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0400FEB
Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0400FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0400FEB-ND
Chip Resistor - Surface Mount WSL0805R0400FEB-ND
40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay - 98K2982 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay
98K2982
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay 98K2982
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.04 ohm, 125 mW, - 1%, 70 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.04 ohm, 125 mW, - 1%, 70 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL0805R0400FEB WSL0805R0400FEB-ND 98K2982
Product Name Res Metal Strip 0805 40m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.04 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers