Vishay Precision Group Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More WSL0805R0400FEA

Description
Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More - WSL0805R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More
WSL0805R0400FEA
Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More WSL0805R0400FEA
Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More

Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.04CT-ND
Chip Resistor - Surface Mount WSLA-.04CT-ND
40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.04DKR-ND
Chip Resistor - Surface Mount WSLA-.04DKR-ND
40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.04TR-ND
Chip Resistor - Surface Mount WSLA-.04TR-ND
40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 125mW Resistor - 52-WSL0805R0400FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-WSL0805R0400FEA
SMD 125mW Resistor 52-WSL0805R0400FEA
SMD Chip Resistor, 40mR, 1%, 125mW, 0805, Metal Strip Product overview: WSL0805R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0400FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 40mR, 1%, 125mW, 0805, Metal Strip Product overview: WSL0805R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0400FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.04 Ohm, 125 Mw,1%; Resistance Vishay - 77R9293 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.04 Ohm, 125 Mw,1%; Resistance Vishay
77R9293
Current Sense Resistor, 0.04 Ohm, 125 Mw,1%; Resistance Vishay 77R9293
CURRENT SENSE RESISTOR, 0.04 OHM, 125 MW,1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.04 OHM, 125 MW,1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay - 18X4692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay
18X4692
Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay 18X4692
RES, METAL STRIP, 0.04OHM, 1%, 0805, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.04OHM, 1%, 0805, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL0805R0400FEA WSLA-.04CT-ND 52-WSL0805R0400FEA 77R9293 18X4692
Product Name Current Sense Resistors - SMD 1/8watt .04ohms 1% Learn More Chip Resistor - Surface Mount SMD 125mW Resistor Current Sense Resistor, 0.04 Ohm, 125 Mw,1%; Resistance Vishay Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER24FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details