Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More WSL0805R0360FEB

Description
Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More - WSL0805R0360FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More
WSL0805R0360FEB
Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More WSL0805R0360FEB
Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More

Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0360FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0360FEB-ND
Chip Resistor - Surface Mount WSL0805R0360FEB-ND
39 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0360FEB WSL0805R0360FEB-ND
Product Name Current Sense Resistors - SMD 1/8watt .036ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0360 ohms 0.0390 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details