Manufacturer: Vishay Dale
Win Source Part Number: 728403-WSL0805R0330F
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 33 mOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.023" (0.58mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.033 OHM 1% 1/4W 0805 Product overview: WSL0805R0330FTG18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FTG18
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 728403-WSL0805R0330FTG18 | WSL0805R0330FTG18-ND | 52-WSL0805R0330FTG18 | WSL0805R0330FTG18 |
| Product Name | Chip Resistor - Surface Mount - WSL0805R0330FTG18 | Chip Resistor - Surface Mount | 0.033 OHM 4W Resistor | Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R |
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts | 8 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |