Vishay Intertechnology, Inc. Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0330FEK18

Description
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0330FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0330FEK18
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0330FEK18
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0330FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0330FEK18-ND
Chip Resistor - Surface Mount WSL0805R0330FEK18-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0330FEK18 WSL0805R0330FEK18-ND
Product Name Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details