Vishay Intertechnology, Inc. Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0330FEB

Description
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0330FEB
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0330FEB
Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0805R0330FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0330FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0330FEBDKR-ND
RES 0.033 OHM 1% 1/8W 0805

RES 0.033 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0330FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0330FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0805R0330FEBCT-ND
RES 0.033 OHM 1% 1/8W 0805

RES 0.033 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0330FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0330FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0805R0330FEBTR-ND
33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD Resistor - 52-WSL0805R0330FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/8watt .033ohms 1% Product overview: WSL0805R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/8watt .033ohms 1% Product overview: WSL0805R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0330FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL0805R0330FEB 541-WSL0805R0330FEBDKR-ND 52-WSL0805R0330FEB
Product Name Res Metal Strip 0805 33m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers